Pushbutton switches with piezo technology IP 68 diameter 22mm
Solid state switches with no moving parts. Long service life: 50 million operations. Smooth, sealed metal surface, very easy to clean. Models with finger-guide. Connection via 300mm long wires. Led voltage (illuminated model): 5Vdc, 20mA.
Contact Current Rating = 200 mA@ 24 V dc
Contact Configuration = NO
Terminal Type = Wire Lead
IP Rating = IP68
Switch Operation = Momentary, Pulse
Illuminated = Yes
LED Colour = Blue, Green, Red
Case Colour = Natural
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +75°C
RS Components, Ltd. | |
---|---|
Product Category | Piezoelectric Sensors |
Product Number | 6919575 |