Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034004-PBAR2AFB000L
Color: Blue
Termination: Wire
Ratings: IP68
Contact Current Rating: 200 mA
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034004-PBAR2AFB000L0B |
| Product Name | OEM Parts - OEM Parts (O - R) - PBAR2AFB000L0B |