APEM Components, Inc. Coded Rotary Switches P65THR103

Description
Coded Rotary Switches 42VDC Arrow Act Hexadecml, ThruHole
Datasheet
Description
Coded Rotary Switches 42VDC Arrow Act Hexadecml, ThruHole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
P65THR103
Coded Rotary Switches P65THR103
Coded Rotary Switches 42VDC Arrow Act Hexadecml, ThruHole

Coded Rotary Switches 42VDC Arrow Act Hexadecml, ThruHole

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number P65THR103
Product Name Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM35 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Specs
Actuator Type Keylock
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details