APEM Components, Inc. Coded Rotary Switches P36303

Description
Coded Rotary Switches 24VDC Spindle ACT Hexadecml, ThruHole
Datasheet
Description
Coded Rotary Switches 24VDC Spindle ACT Hexadecml, ThruHole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
P36303
Coded Rotary Switches P36303
Coded Rotary Switches 24VDC Spindle ACT Hexadecml, ThruHole

Coded Rotary Switches 24VDC Spindle ACT Hexadecml, ThruHole

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number P36303
Product Name Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details