Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055983-NDS06V
Number of Positions: 6
Contact Material: Bronze
Voltage Rating: 24 V
Contact Current Rating: 25 mA
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NDS06VNDS-06-V; NDS-06V;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055983-NDS06V |
| Product Name | OEM Parts - OEM Parts (M - N) - NDS06V |