APEM Components, Inc. DIP Switches / SIP Switches NDS02V

Description
DIP Switches / SIP Switches Raised actuator standard dip 2 pos.
Datasheet
Description
DIP Switches / SIP Switches Raised actuator standard dip 2 pos.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
NDS02V
DIP Switches / SIP Switches NDS02V
DIP Switches / SIP Switches Raised actuator standard dip 2 pos.

DIP Switches / SIP Switches Raised actuator standard dip 2 pos.

Buy Now
Dip Switch, 2Pos, Spst-No, Slide, Th; No. Of Circuits Apem - 29Y2196 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst-No, Slide, Th; No. Of Circuits Apem
29Y2196
Dip Switch, 2Pos, Spst-No, Slide, Th; No. Of Circuits Apem 29Y2196
DIP SWITCH, 2POS, SPST-NO, SLIDE, TH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST-NO, SLIDE, TH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:50V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number NDS02V 29Y2196
Product Name DIP Switches / SIP Switches Dip Switch, 2Pos, Spst-No, Slide, Th; No. Of Circuits Apem
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319764-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Rotary Encoded DIP Switches - 241259 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-6102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers