SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches 5pos 0.025A 24VDC 1/2 Pitch
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | NDIR05S | NDIR05S |
| Product Name | Switches - DIP Switches | DIP Switches/SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |