APEM Components, Inc. DIP Switches - NDI08H NDI08H

Description
Manufacturer: Apem Inc. Win Source Part Number: 929085-NDI08H Series: NDI Operating Temperature Range: -20°C ~ 85°C Features: Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole Family Name: NDI08 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 929085-NDI08H Series: NDI Operating Temperature Range: -20°C ~ 85°C Features: Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole Family Name: NDI08 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NDI08H - 929085-NDI08H - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NDI08H
929085-NDI08H
DIP Switches - NDI08H 929085-NDI08H
Manufacturer: Apem Inc. Win Source Part Number: 929085-NDI08H Series: NDI Operating Temperature Range: -20°C ~ 85°C Features: Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole Family Name: NDI08 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Apem Inc.
Win Source Part Number: 929085-NDI08H
Series: NDI
Operating Temperature Range: -20°C ~ 85°C
Features: Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Through Hole
Family Name: NDI08
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
NDI08H
DIP Switches/SIP Switches NDI08H
DIP Switches/SIP Switches 8pos 0.025A 24VDC 1/2 Pitch

DIP Switches/SIP Switches 8pos 0.025A 24VDC 1/2 Pitch

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
NDI08H
Switches - DIP Switches NDI08H
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 929085-NDI08H NDI08H NDI08H
Product Name DIP Switches - NDI08H DIP Switches/SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6S-H Slide DIP Switch - A6S-8102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - 486-3-160-943TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details