DIP Switches / SIP Switches 5pos 0.025A 24VDC 1/2 Pitch
SWITCH SLIDE DIP SPST 25MA 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | NDI05S | NDI05S |
| Product Name | DIP Switches / SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) |