APEM Components, Inc. Switches - DIP Switches NDI04S

Description
Win Source Part Number: 1186117-NDI04S Category: Switches>DIP Switches Series: NDI Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.197" (5.00mm) Length: 0.437" (11.10mm) Standard Package: 42 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: NDI04
Request a Quote Datasheet
Description
Win Source Part Number: 1186117-NDI04S Category: Switches>DIP Switches Series: NDI Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.197" (5.00mm) Length: 0.437" (11.10mm) Standard Package: 42 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: NDI04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1186117-NDI04S - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1186117-NDI04S
Switches - DIP Switches 1186117-NDI04S
Win Source Part Number: 1186117-NDI04S Category: Switches>DIP Switches Series: NDI Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.197" (5.00mm) Length: 0.437" (11.10mm) Standard Package: 42 Body Material: Polybutylene Terephthalate (PBT), Glass Filled Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Base Product Number: NDI04

Win Source Part Number: 1186117-NDI04S
Category: Switches>DIP Switches
Series: NDI
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.197" (5.00mm)
Length: 0.437" (11.10mm)
Standard Package: 42
Body Material: Polybutylene Terephthalate (PBT), Glass Filled
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: NDI04

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
NDI04S
DIP Switches / SIP Switches NDI04S
DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
NDI04S
Switches - DIP Switches NDI04S
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1186117-NDI04S NDI04S NDI04S
Product Name Switches - DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6TN Slide DIP Switch - A6TN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-947DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers