APEM Components, Inc. DIP Switches - NDA-08-V NDA-08-V

Description
Manufacturer: Apem Inc. Win Source Part Number: 849806-NDA-08-V Series: NDA Features: Dip Switch 8 Position Actuator Package: Tube Family Name: NDA-08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 849806-NDA-08-V Series: NDA Features: Dip Switch 8 Position Actuator Package: Tube Family Name: NDA-08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NDA-08-V - 849806-NDA-08-V - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NDA-08-V
849806-NDA-08-V
DIP Switches - NDA-08-V 849806-NDA-08-V
Manufacturer: Apem Inc. Win Source Part Number: 849806-NDA-08-V Series: NDA Features: Dip Switch 8 Position Actuator Package: Tube Family Name: NDA-08 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Apem Inc.
Win Source Part Number: 849806-NDA-08-V
Series: NDA
Features: Dip Switch 8 Position Actuator
Package: Tube
Family Name: NDA-08
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
NDA-08-V
Switches - DIP Switches NDA-08-V
SWITCH DIL RA SPST 50MA 24V TH

SWITCH DIL RA SPST 50MA 24V TH

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 849806-NDA-08-V NDA-08-V
Product Name DIP Switches - NDA-08-V Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825002-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6HR Piano DIP Switch - A6HR-2104-PM - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 3.67 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details