APEM Components, Inc. Switch, Dpdt, Latching, Red; Switch Operation Apem N46B

Description
SWITCH, DPDT, LATCHING, RED; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Contact Configuration:DPDT; Product Range:N Series; Switch Terminals:Solder Lug; IP Rating:-; Contact Current Max:2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, LATCHING, RED; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Contact Configuration:DPDT; Product Range:N Series; Switch Terminals:Solder Lug; IP Rating:-; Contact Current Max:2A; Contact Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Latching, Red; Switch Operation Apem - 97K6762 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Latching, Red; Switch Operation Apem
97K6762
Switch, Dpdt, Latching, Red; Switch Operation Apem 97K6762
SWITCH, DPDT, LATCHING, RED; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Contact Configuration:DPDT; Product Range:N Series; Switch Terminals:Solder Lug; IP Rating:-; Contact Current Max:2A; Contact Voltage AC RoHS Compliant: Yes

SWITCH, DPDT, LATCHING, RED; Switch Operation:Off-On; Pushbutton Actuator Style:Plunger; Contact Configuration:DPDT; Product Range:N Series; Switch Terminals:Solder Lug; IP Rating:-; Contact Current Max:2A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 97K6762
Product Name Switch, Dpdt, Latching, Red; Switch Operation Apem
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 99689520 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details