APEM Components, Inc. Pushbutton Switches N46A

Description
Pushbutton Switches Push Pull Switch Plunger
Description
Pushbutton Switches Push Pull Switch Plunger

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - N46A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
N46A
Pushbutton Switches N46A
Pushbutton Switches Push Pull Switch Plunger

Pushbutton Switches Push Pull Switch Plunger

Buy Now
Push-Pull Switch, Dpdt, 2A, 250V, Panel; Product Range Apem - 06AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Push-Pull Switch, Dpdt, 2A, 250V, Panel; Product Range Apem
06AC4213
Push-Pull Switch, Dpdt, 2A, 250V, Panel; Product Range Apem 06AC4213
PUSH-PULL SWITCH, DPDT, 2A, 250V, PANEL; Product Range:N Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:2ARoHS Compliant: Yes

PUSH-PULL SWITCH, DPDT, 2A, 250V, PANEL; Product Range:N Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:2ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number N46A 06AC4213
Product Name Pushbutton Switches Push-Pull Switch, Dpdt, 2A, 250V, Panel; Product Range Apem
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details