Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches 0.1A 30VDC On-Off-On Blk, Solder Lug IP68
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 6925526 | 679-1424-ND | MTG92AD2 | MTG92AD2 | MTG92AD2 |
| Product Name | Toggle Switches | Toggle Switches | PROF TOGGLE SELECTOR SWIT | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-off-on | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS |