Toggle Switch SPDT Panel Mount
MT toggle switch with paddle, soft touch
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches MT toggle switch with paddle, soft touch actuator, black
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-3827-ND | MTG72AD6 | MTG72AD6 | MTG72AD6 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |