Prof Toggle Selector Switch IP68 Sealed
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SWITCH TOGGLE SEALED MOM-OFF-MOM
TOGGLE SWITCH, SPDT, 4A, 30VDC, PANEL; Switch Operation:(On)-Off-(
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MTG72AD2 | 6925514 | MTG72AD2 | 679-1420-ND | MTG72AD2 | MTG72AD2 | 12N2719 |
| Product Name | 1 | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 4A, 30Vdc, Panel; Switch Operation Apem |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |||
| Standards / Compliances | RoHS | RoHS | RoHS |