Toggle Switch SPDT Panel Mount
Prof Toggle Selector Switch IP68 Sealed
Toggle Switches SWITCH TOGGLE SEALED ON-ON
SWITCH TOGGLE SPDT 6A 125V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 679-1422-ND | 6925510 | MTG62AD2 | MTG62AD2 | MTG62AD2 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Straight PC Pins; Solder | Screw Terminals | Solder Terminals; Solder Lug |