The MT series is an environmentally sealed selector switch with IP68 rating, designed for applications requiring reliable operation from dry circuits up to 6A 125VAC or 3A 250VAC. It features a 11/16 threaded bushing, nylon actuator, and epoxy terminal seal. This variant, identified by the AD contact material, uses silver contacts with gold plating, supporting low-level signals down to 10µA at 5V. Electrical life is rated at 50,000 cycles at full load and 100,000 cycles under low-level conditions. The switch operates from -40°C to +85°C, has an initial contact resistance of 10 mΩ max, insulation resistance of 1,000 MΩ min, and dielectric strength of 1,000 Vrms between terminals and 1,500 Vrms between terminals and frame. It mounts with a standard hex nut and sealing gasket and uses P.C. terminals with a black finish. The packaging unit is 25 or 50 pieces depending on the model.
TOGGLE ROCKER SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8109 |
| Product Name | Toggle Rocker Switch Rohs Compliant Apem |
| Approvals | RoHS |