Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
Switches & Front Panel Switch, Rocker & Paddle
SWITCH ROCKER DPST 10A 125V
SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MR Series; Contact Current AC Max:10A RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 679-1155-ND | MR210C2NBB | MR210C2NBB | 81C9950 |
| Product Name | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Apem |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | ||
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |