APEM Components, Inc. Tactile Switches MJTPSMW-TR

Description
Tactile Switches 6mm SMD MOUNT T&R
Datasheet
Description
Tactile Switches 6mm SMD MOUNT T&R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - MJTPSMW-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
MJTPSMW-TR
Tactile Switches MJTPSMW-TR
Tactile Switches 6mm SMD MOUNT T&R

Tactile Switches 6mm SMD MOUNT T&R

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number MJTPSMW-TR
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Leadless
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Twin Touch Metal Operators - 2ATF8-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers