APEM Components, Inc. Connectors,Interconnects MJTP1117

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Automatic Reset Actuator Length, Right Angle: 2.10mm
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Automatic Reset Actuator Length, Right Angle: 2.10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: BCD Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Automatic Reset Actuator Length, Right Angle: 2.10mm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Switch Function: On-Mom, Off-Mom
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Type: Automatic Reset
Actuator Length, Right Angle: 2.10mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details