APEM Components, Inc. Switches - Slide Switches MHSS1104A

Description
Win Source Part Number: 1172474-MHSS1104A Category: Switches>Slide Switches Series: MHSS Termination Style: PC Pin Features: Black Actuator Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - DC: 6 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.40mm Switch Travel: 2.00mm Electrical Life: 5,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1172474-MHSS1104A Category: Switches>Slide Switches Series: MHSS Termination Style: PC Pin Features: Black Actuator Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - DC: 6 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.40mm Switch Travel: 2.00mm Electrical Life: 5,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1172474-MHSS1104A
Switches - Slide Switches 1172474-MHSS1104A
Win Source Part Number: 1172474-MHSS1104A Category: Switches>Slide Switches Series: MHSS Termination Style: PC Pin Features: Black Actuator Contact Finish: Silver Package: Bulk Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - DC: 6 V Standard Package: 1,000 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 4.40mm Switch Travel: 2.00mm Electrical Life: 5,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: APEM Inc.

Win Source Part Number: 1172474-MHSS1104A
Category: Switches>Slide Switches
Series: MHSS
Termination Style: PC Pin
Features: Black Actuator
Contact Finish: Silver
Package: Bulk
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - DC: 6 V
Standard Package: 1,000
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 4.40mm
Switch Travel: 2.00mm
Electrical Life: 5,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.

Buy Now Datasheet
Switches - Slide Switches MHSS1104A
SWITCH SLIDE SPDT 300MA 6V

SWITCH SLIDE SPDT 300MA 6V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MHSS1104A
Slide Switches MHSS1104A
Slide Switches SPDT 0.3A 6V On-On

Slide Switches SPDT 0.3A 6V On-On

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1172474-MHSS1104A MHSS1104A MHSS1104A
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 450-1611-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 2300-MSN13ASG13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details