APEM Components, Inc. Selector Switches MC241A00

Description
SWITCH SELECT 4POS SPST 15A 12V
Request a Quote Datasheet
Description
SWITCH SELECT 4POS SPST 15A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 679-MC241A00-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
679-MC241A00-ND
Selector Switches 679-MC241A00-ND
SWITCH SELECT 4POS SPST 15A 12V

SWITCH SELECT 4POS SPST 15A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 679-MC241A00-ND
Product Name Selector Switches
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details