APEM Components, Inc. Snap Acting Micro-Limit Switches MBZ Series

Description
Normally open, normally closed or changeover configurations with either solder lug or printed circuit terminals. Available with pin plunger, hinge lever or roller lever actuators. 10 amp 250VAC rating, UL recognition and very long mechanical life cycles.
Description
Normally open, normally closed or changeover configurations with either solder lug or printed circuit terminals. Available with pin plunger, hinge lever or roller lever actuators. 10 amp 250VAC rating, UL recognition and very long mechanical life cycles.

Suppliers

Company
Product
Description
Supplier Links
Snap Acting Micro-Limit Switches - MBZ Series - APEM Components, Inc.
Haverhill, MA, USA
Snap Acting Micro-Limit Switches
MBZ Series
Snap Acting Micro-Limit Switches MBZ Series
Normally open, normally closed or changeover configurations with either solder lug or printed circuit terminals. Available with pin plunger, hinge lever or roller lever actuators. 10 amp 250VAC rating, UL recognition and very long mechanical life cycles.

Normally open, normally closed or changeover configurations with either solder lug or printed circuit terminals. Available with pin plunger, hinge lever or roller lever actuators. 10 amp 250VAC rating, UL recognition and very long mechanical life cycles.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Snap Action Switches
Product Number MBZ Series
Product Name Snap Acting Micro-Limit Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Micro
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; CSA Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details