Manufacturer: Apem Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198931-MAB101A01B03
Contact Material: Silver
Orientation: Straight
Electrical Life: 50 kcycles
Operating Force: 800 mN
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -10 °C
Throw Configuration: SPST
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198931-MAB101A01B03B03A |
| Product Name | Custom Parts - Custom Parts (J - M) - MAB101A01B03B03A |