APEM Components, Inc. Snap Acting Micro Switches MAB Series

Description
Miniature microswitch rated up to 16 A 250VAC. Available with quick connect terminals and multiple actuator styles including pin plunger, hinge lever or roller lever. APEM microswitches contain BeCu spring mechanism and Ag (silver) plated terminals.
Description
Miniature microswitch rated up to 16 A 250VAC. Available with quick connect terminals and multiple actuator styles including pin plunger, hinge lever or roller lever. APEM microswitches contain BeCu spring mechanism and Ag (silver) plated terminals.

Suppliers

Company
Product
Description
Supplier Links
Snap Acting Micro Switches - MAB Series - APEM Components, Inc.
Haverhill, MA, USA
Snap Acting Micro Switches
MAB Series
Snap Acting Micro Switches MAB Series
Miniature microswitch rated up to 16 A 250VAC. Available with quick connect terminals and multiple actuator styles including pin plunger, hinge lever or roller lever. APEM microswitches contain BeCu spring mechanism and Ag (silver) plated terminals.

Miniature microswitch rated up to 16 A 250VAC. Available with quick connect terminals and multiple actuator styles including pin plunger, hinge lever or roller lever. APEM microswitches contain BeCu spring mechanism and Ag (silver) plated terminals.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Snap Action Switches
Product Number MAB Series
Product Name Snap Acting Micro Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Micro
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - SW1150-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2439028-7 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details