APEM Components, Inc. ADA Compliant Push Button Switches LPI Series

Description
With its 35mm diameter actuator and an actuation force of less than 1 lb this series is ideal for ADA compliant door access applications. The LPI is offered with 9 different bezel colors, 5 LED colors and illumination in a dot or light-ring configuration. The low current version is rated up to 5 million cycles
Description
With its 35mm diameter actuator and an actuation force of less than 1 lb this series is ideal for ADA compliant door access applications. The LPI is offered with 9 different bezel colors, 5 LED colors and illumination in a dot or light-ring configuration. The low current version is rated up to 5 million cycles

Suppliers

Company
Product
Description
Supplier Links
ADA Compliant Push Button Switches - LPI Series - APEM Components, Inc.
Haverhill, MA, USA
ADA Compliant Push Button Switches
LPI Series
ADA Compliant Push Button Switches LPI Series
With its 35mm diameter actuator and an actuation force of less than 1 lb this series is ideal for ADA compliant door access applications. The LPI is offered with 9 different bezel colors, 5 LED colors and illumination in a dot or light-ring configuration. The low current version is rated up to 5 million cycles

With its 35mm diameter actuator and an actuation force of less than 1 lb this series is ideal for ADA compliant door access applications. The LPI is offered with 9 different bezel colors, 5 LED colors and illumination in a dot or light-ring configuration. The low current version is rated up to 5 million cycles

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number LPI Series
Product Name ADA Compliant Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Terminal Type Side PC Pins
Features Illuminated Switch (optional feature); Imprinted Markings (e.g. ON/OFF, I/O)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922321 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details