APEM Components, Inc. Key Switches LK6SNB126N3

Description
APEM LK6SNB126N3 Keylock Switch
Request a Quote Datasheet
Description
APEM LK6SNB126N3 Keylock Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1258241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1258241
Key Switches 1258241
APEM LK6SNB126N3 Keylock Switch

APEM LK6SNB126N3 Keylock Switch

Supplier's Site
Keylock Switches - 679-3887-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
679-3887-ND
Keylock Switches 679-3887-ND
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK6SNB126N3
Keylock Switches LK6SNB126N3
Keylock Switches JD7509S Chrome Keylock Switch

Keylock Switches JD7509S Chrome Keylock Switch

Buy Now
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem - 06AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem
06AC4157
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem 06AC4157
KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90°RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1258241 679-3887-ND LK6SNB126N3 06AC4157
Product Name Key Switches Keylock Switches Keylock Switches Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem
Actuator Type Keylock Keylock Keylock Keylock
Angle of Throw 90 degrees 90 degrees 90 degrees
Positions per Pole 2
Terminal Type Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2657651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details