APEM LK6RGB126M3 Keylock Switch
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount
Keylock Switches 4A 125V SPDT 2POS, Black
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1258229 | 679-3870-ND | LK6RGB126M3 |
| Product Name | Key Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |
| Angle of Throw | 90 degrees | 90 degrees | |
| Positions per Pole | 2 | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals |