APEM LK6HNB126N3 Keylock Switch
Keylock Switch 3 Position DP3T 4A (AC/DC) 125VAC 28VDC Panel Mount
Keylock Switches JD7509H Chrome Keylock Switch
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1258237 | 679-3894-ND | LK6HNB126N3 |
| Product Name | Key Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock |
| Angle of Throw | 45 degrees | 45 degrees | |
| Positions per Pole | 3 | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals |