APEM Components, Inc. Keylock Switch, Dpst, 3 Pos, 4A, 125Vac; Product Range Apem LK6BGB126M3

Description
KEYLOCK SWITCH, DPST, 3 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPST, 3 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpst, 3 Pos, 4A, 125Vac; Product Range Apem - 05AC5130 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpst, 3 Pos, 4A, 125Vac; Product Range Apem
05AC5130
Keylock Switch, Dpst, 3 Pos, 4A, 125Vac; Product Range Apem 05AC5130
KEYLOCK SWITCH, DPST, 3 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEYLOCK SWITCH, DPST, 3 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK6BGB126M3
Keylock Switches LK6BGB126M3
Keylock Switches 4A 125V DPDT 3POS, Black

Keylock Switches 4A 125V DPDT 3POS, Black

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 05AC5130 LK6BGB126M3
Product Name Keylock Switch, Dpst, 3 Pos, 4A, 125Vac; Product Range Apem Keylock Switches
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers