APEM Components, Inc. JD7509O CHROME KEYLOCK SW LK68NB126N3

Description
JD7509O CHROME KEYLOCK SW
Request a Quote Datasheet
Description
JD7509O CHROME KEYLOCK SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JD7509O CHROME KEYLOCK SW - LK68NB126N3 - Heilind Electronics, Inc.
Wilmington, MA, United States
JD7509O CHROME KEYLOCK SW
LK68NB126N3
JD7509O CHROME KEYLOCK SW LK68NB126N3
JD7509O CHROME KEYLOCK SW

JD7509O CHROME KEYLOCK SW

Buy Now
Keylock Switches - 679-3893-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
679-3893-ND
Keylock Switches 679-3893-ND
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Key Switches - 1258242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1258242
Key Switches 1258242
APEM LK68NB126N3 Keylock Switch

APEM LK68NB126N3 Keylock Switch

Supplier's Site
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem - 06AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem
06AC4160
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem 06AC4160
KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90°RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90°RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK68NB126N3
Keylock Switches LK68NB126N3
Keylock Switches KEYLOCK SWITCH

Keylock Switches KEYLOCK SWITCH

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number LK68NB126N3 679-3893-ND 1258242 06AC4160 LK68NB126N3
Product Name JD7509O CHROME KEYLOCK SW Keylock Switches Key Switches Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock Keylock
Current Rating 4.0 amps 4.0 amps
Angle of Throw 90 degrees 90 degrees 90 degrees
Mechanical Life 6000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-DS-133-BL12902-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 1.0 amps
Angle of Throw 22 degrees
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE2K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
Operating Temperature 32 to 167 F (0 to 75 C)
View Details