APEM Components, Inc. Key Switches LK68GB126M3

Description
APEM LK68GB126M3 Keylock Switch
Request a Quote Datasheet
Description
APEM LK68GB126M3 Keylock Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1258231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1258231
Key Switches 1258231
APEM LK68GB126M3 Keylock Switch

APEM LK68GB126M3 Keylock Switch

Supplier's Site
Keylock Switches - 679-3867-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
679-3867-ND
Keylock Switches 679-3867-ND
Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position DPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem - 05AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem
05AC5132
Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem 05AC5132
KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:DPDT; Switch Operation:On-On; Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK68GB126M3
Keylock Switches LK68GB126M3
Keylock Switches 4A 125V DPDT 2POS, Black

Keylock Switches 4A 125V DPDT 2POS, Black

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1258231 679-3867-ND 05AC5132 LK68GB126M3
Product Name Key Switches Keylock Switches Keylock Switch, Dpdt, 2 Pos, 4A, 125Vac; Product Range Apem Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Angle of Throw 90 degrees 90 degrees 90 degrees
Positions per Pole 2
Terminal Type Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTA32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details