APEM Components, Inc. Key Switches LK5ENB126N3

Description
APEM LK5ENB126N3 Keylock Switch
Request a Quote Datasheet
Description
APEM LK5ENB126N3 Keylock Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1258397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1258397
Key Switches 1258397
APEM LK5ENB126N3 Keylock Switch

APEM LK5ENB126N3 Keylock Switch

Supplier's Site
Keylock Switches - 679-3892-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
679-3892-ND
Keylock Switches 679-3892-ND
Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 3 Position SP3T 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK5ENB126N3
Keylock Switches LK5ENB126N3
Keylock Switches 2-4A 125-250AC 28VDC 19mm 45Deg Chrm Mom

Keylock Switches 2-4A 125-250AC 28VDC 19mm 45Deg Chrm Mom

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1258397 679-3892-ND LK5ENB126N3
Product Name Key Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Angle of Throw 45 degrees 45 degrees
Positions per Pole 2
Terminal Type Solder Terminals; Solder Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4513-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 3254856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details