APEM Components, Inc. Key Switches LK5AGB126M3

Description
APEM LK5AGB126M3 Keylock Switch
Request a Quote Datasheet
Description
APEM LK5AGB126M3 Keylock Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1258232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1258232
Key Switches 1258232
APEM LK5AGB126M3 Keylock Switch

APEM LK5AGB126M3 Keylock Switch

Supplier's Site
Keylock Switches - 679-3873-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
679-3873-ND
Keylock Switches 679-3873-ND
Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Keylock Switch 2 Position SPDT 4A (AC/DC) 125VAC 28VDC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
LK5AGB126M3
Keylock Switches LK5AGB126M3
Keylock Switches JD7510A-A126 BLACK Keylock Switch

Keylock Switches JD7510A-A126 BLACK Keylock Switch

Buy Now
Keylock Switch, Spdt, 2 Pos, 4A, 125Vac; Product Range Apem - 05AC5129 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Spdt, 2 Pos, 4A, 125Vac; Product Range Apem
05AC5129
Keylock Switch, Spdt, 2 Pos, 4A, 125Vac; Product Range Apem 05AC5129
KEYLOCK SWITCH, SPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEYLOCK SWITCH, SPDT, 2 POS, 4A, 125VAC; Product Range:LK Series; Contact Configuration:SPDT; Switch Operation:(On); Switch Terminals:Quick Connect, Solder; Contact Current Max:4A; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1258232 679-3873-ND LK5AGB126M3 05AC5129
Product Name Key Switches Keylock Switches Keylock Switches Keylock Switch, Spdt, 2 Pos, 4A, 125Vac; Product Range Apem
Actuator Type Keylock Keylock Keylock Keylock
Angle of Throw 45 degrees 45 degrees 45 degrees
Positions per Pole 2
Terminal Type Solder Terminals; Solder Solder Terminals
Features Momentary
Unlock Full Specs
to access all available technical data

Similar Products

20A 194L Load Switch - 194L-A20-1756 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details