The KRR13 is a member of APEM's K range of power rocker switches, featuring a rugged design with laser-etched symbols, removable actuator, and optional IP68 panel sealing. It offers high life expectancy exceeding 3,000,000 cycles, multiple terminal options including screw, solder lug, and quick-connect, and is available with illuminated or non-illuminated variants using high-performance LEDs. The switch supports 2 or 3 positions and includes a raised protection bezel to prevent inadvertent actuation. Packaging and exact physical dimensions are not specified. The part is RoHS compliant, as indicated by its designation.
ROCKER SWITCH KG PROTECTED ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 27X4269 |
| Product Name | Rocker Switch Kg Protected Rohs Compliant Apem |
| Approvals | RoHS |