Manufacturer: Apem Inc.
Win Source Part Number: 1091186-KR452AKXXA12
Packaging: Bulk
Termination Style: Solder, Quick Connect - 0.250" (6.3mm)
Current Rating: 10A (DC)
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - DC: 24V
Mounting: Panel Mount, Snap-In
Panel Cutout Dimensions: Rectangular - 36.83mm x 21.08mm
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Convex (Reverse V)
Mechanical Life: 150,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 40
SWITCH ROCKER DPDT 10A 24V
| Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 1091186-KR452AKXXA12XX | KR452AKXXA12XX | KR452AKXXA12XX |
| Product Name | Rocker Switches - KR452AKXXA12XX | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Toggle | ||
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | |
| Rocker Actuator | Convex (Reverse V) | ||
| Switch Function | Momentary | ||
| Momentary Contact Switch Function | On-Mom |