APEM Components, Inc. Rocker Switch, Dpdt, 10A, 24Vdc, Panel; Switch Operation Apem KR44FAKDDG

Description
ROCKER SWITCH, DPDT, 10A, 24VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:KR Series; Contact Current AC Max:- RoHS Compliant: Yes
Description
ROCKER SWITCH, DPDT, 10A, 24VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:KR Series; Contact Current AC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpdt, 10A, 24Vdc, Panel; Switch Operation Apem - 27X4284 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 10A, 24Vdc, Panel; Switch Operation Apem
27X4284
Rocker Switch, Dpdt, 10A, 24Vdc, Panel; Switch Operation Apem 27X4284
ROCKER SWITCH, DPDT, 10A, 24VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:KR Series; Contact Current AC Max:- RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 10A, 24VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:KR Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27X4284
Product Name Rocker Switch, Dpdt, 10A, 24Vdc, Panel; Switch Operation Apem
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Combination 3-Way Decorative Switch & Pilot Light - 72330 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details