APEM Components, Inc. Rocker Switches KL46CAKLG225N01A6

Description
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In
Request a Quote
Description
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rocker Switch, DPDT, 5A, 24VDC, from the KL series by APEM, features a dual-pole, dual-throw configuration suitable for panel mounting. It operates with a current rating of 5A at 24VDC and is designed for a mechanical life of at least 150,000 cycles. The switch can be illuminated and is available in black and yellow actuator colors. It offers optional sealing to IP68 or IP69K for enhanced environmental protection, making it suitable for harsh conditions. The switch is constructed with durable materials, including a PA 6-6 case and brass contacts, ensuring reliability in various applications. The recommended panel thickness for installation ranges from 2 mm to 3.5 mm.

Datasheet Summary
Powered by GS/AI

The Rocker Switch, DPDT, 5A, 24VDC, from the KL series by APEM, features a dual-pole, dual-throw configuration suitable for panel mounting. It operates with a current rating of 5A at 24VDC and is designed for a mechanical life of at least 150,000 cycles. The switch can be illuminated and is available in black and yellow actuator colors. It offers optional sealing to IP68 or IP69K for enhanced environmental protection, making it suitable for harsh conditions. The switch is constructed with durable materials, including a PA 6-6 case and brass contacts, ensuring reliability in various applications. The recommended panel thickness for installation ranges from 2 mm to 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-3326-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-3326-ND
Rocker Switches 679-3326-ND
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem - 27X7441 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
27X7441
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem 27X7441
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Current AC Max:- RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
KL46CAKLG225N01A6
Switches - Rocker Switches KL46CAKLG225N01A6
SWITCH ROCKER DPDT 10A 24V

SWITCH ROCKER DPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-3326-ND 27X7441 KL46CAKLG225N01A6
Product Name Rocker Switches Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 119705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Momentary Contact Switch Function On-None-Off
View Details