APEM Components, Inc. Rocker Switches KL462AKXA125N01026

Description
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-3324-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-3324-ND
Rocker Switches 679-3324-ND
Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
KL462AKXA125N01026
Switches - Rocker Switches KL462AKXA125N01026
SWITCH ROCKER DPDT 10A 24V

SWITCH ROCKER DPDT 10A 24V

Supplier's Site
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem - 27X7445 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
27X7445
Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem 27X7445
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Voltage VAC:-RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Voltage VAC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-3324-ND KL462AKXA125N01026 27X7445
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1988-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 7346883P - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function On-Off-On
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details