Rocker Switch DPDT 10A (DC) Panel Mount, Snap-In
APEM KL462AKXA125N01025 Rocker Switch
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black, Yellow; Product Range:KL Series; Contact Voltage VAC:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 679-3323-ND | 7651217 | 27X7444 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Dpdt, 5A, 24Vdc, Panel; Switch Operation Apem |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Quick Connect / Blade | Quick connect, solder | |
| Features | Dustproof |