APEM Components, Inc. Rocker & Toggle Switches KL363DKXA125N01605

Description
Sealed Power Rocker Switch
Request a Quote Datasheet
Description
Sealed Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - KL363DKXA125N01605 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
KL363DKXA125N01605
Rocker & Toggle Switches KL363DKXA125N01605
Sealed Power Rocker Switch

Sealed Power Rocker Switch

Buy Now
Rocker Switch, Spdt, 0.02A, 12Vdc, Panel; Illumination Apem - 05W7679 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.02A, 12Vdc, Panel; Illumination Apem
05W7679
Rocker Switch, Spdt, 0.02A, 12Vdc, Panel; Illumination Apem 05W7679
ROCKER SWITCH, SPDT, 0.02A, 12VDC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-On; Actuator / Cap Colour:Black, Yellow; Switch Mounting:Panel Mount; Contact Current Max:20mA RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.02A, 12VDC, PANEL; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-On; Actuator / Cap Colour:Black, Yellow; Switch Mounting:Panel Mount; Contact Current Max:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number KL363DKXA125N01605 05W7679
Product Name Rocker & Toggle Switches Rocker Switch, Spdt, 0.02A, 12Vdc, Panel; Illumination Apem
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8L Miniature Rocker Switch - A8L-21-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Rocker Switches - 9131881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details