APEM Components, Inc. Knobs & Dials KHF900A14

Description
Machined Aluminum Knob
Request a Quote Datasheet
Description
Machined Aluminum Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs & Dials - KHF900A14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Knobs & Dials
KHF900A14
Knobs & Dials KHF900A14
Machined Aluminum Knob

Machined Aluminum Knob

Buy Now
Control Knob, Aluminium, Nat, 23.9Mm; Shaft Type Apem - 15R9422 - Newark, An Avnet Company
Chicago, IL, United States
Control Knob, Aluminium, Nat, 23.9Mm; Shaft Type Apem
15R9422
Control Knob, Aluminium, Nat, 23.9Mm; Shaft Type Apem 15R9422
CONTROL KNOB, ALUMINIUM, NAT, 23.9MM; Shaft Type:-; Shaft Diameter:0.25"; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.9mm; Product Range:KHF Series RoHS Compliant: Yes

CONTROL KNOB, ALUMINIUM, NAT, 23.9MM; Shaft Type:-; Shaft Diameter:0.25"; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:23.9mm; Product Range:KHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number KHF900A14 15R9422
Product Name Knobs & Dials Control Knob, Aluminium, Nat, 23.9Mm; Shaft Type Apem
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1716-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Hand Knobs - 21109 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details