CONTROL KNOB, ALUMINIUM, NAT, 19MM; Shaft Type:-; Shaft Diameter:0.25"; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19mm; Product Range:KHF Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | KHF700A14 | 15R9421 |
| Product Name | Knobs & Dials | Control Knob, Aluminium, Nat, 19Mm; Shaft Type Apem |
| Knob Type | Instrument / Control Knob |