CONTROL KNOB, ALUMINIUM, NAT, 31.8MM; Shaft Type:-; Shaft Diameter:0.25"; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:31.8mm; Product Range:KHF Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | KHF1250A14 | 15R9419 |
| Product Name | Knobs & Dials | Control Knob, Aluminium, Nat, 31.8Mm; Shaft Type Apem |
| Knob Type | Instrument / Control Knob |