APEM Components, Inc. Rocker Switches KG412A2XNA26X6

Description
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 679-4046-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
679-4046-ND
Rocker Switches 679-4046-ND
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
KG412A2XNA26X6
Switches - Rocker Switches KG412A2XNA26X6
SWITCH ROCKER DPST 15A 12V

SWITCH ROCKER DPST 15A 12V

Supplier's Site
Rocker Switch Kg Protected Rohs Compliant Apem - 75K7611 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch Kg Protected Rohs Compliant Apem
75K7611
Rocker Switch Kg Protected Rohs Compliant Apem 75K7611
ROCKER SWITCH KG PROTECTED ROHS COMPLIANT: YES

ROCKER SWITCH KG PROTECTED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 679-4046-ND KG412A2XNA26X6 75K7611
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch Kg Protected Rohs Compliant Apem
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details