APEM Components, Inc. Rocker Switches KG412A2XEA26X3

Description
IP65 DPST on-off green LED rocker switch
Request a Quote Datasheet
Description
IP65 DPST on-off green LED rocker switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 3985112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
3985112
Rocker Switches 3985112
IP65 DPST on-off green LED rocker switch

IP65 DPST on-off green LED rocker switch

Supplier's Site
Rocker Switches - KG412A2XEA26X3-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
KG412A2XEA26X3-ND
Rocker Switches KG412A2XEA26X3-ND
Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Rocker Switch DPST 15A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
KG412A2XEA26X3
Switches - Rocker Switches KG412A2XEA26X3
SWITCH ROCKER DPST 15A 12V

SWITCH ROCKER DPST 15A 12V

Supplier's Site
Switch, Rocker, Dpst, 15A, 250Vac, Black; Illumination Apem - 97K2688 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 15A, 250Vac, Black; Illumination Apem
97K2688
Switch, Rocker, Dpst, 15A, 250Vac, Black; Illumination Apem 97K2688
SWITCH, ROCKER, DPST, 15A, 250VAC, BLACK; Illumination:Illumin ated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:15A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 15A, 250VAC, BLACK; Illumination:Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:15A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 3985112 KG412A2XEA26X3-ND KG412A2XEA26X3 97K2688
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 15A, 250Vac, Black; Illumination Apem
Momentary Contact Switch Function On-off On-Off
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick connect, solder Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS
Features Illuminated Illuminated; Dustproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Rocker Switches - 9143579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade; Straight PC Pins; Blade
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details