APEM Components, Inc. Switch, C/o, Same Key, Remove All Pos; Switch Operation Apem JD9S126W

Description
SWITCH, C/O, SAME KEY, REMOVE ALL POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, C/O, SAME KEY, REMOVE ALL POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, C/o, Same Key, Remove All Pos; Switch Operation Apem - 58T9602 - Newark, An Avnet Company
Chicago, IL, United States
Switch, C/o, Same Key, Remove All Pos; Switch Operation Apem
58T9602
Switch, C/o, Same Key, Remove All Pos; Switch Operation Apem 58T9602
SWITCH, C/O, SAME KEY, REMOVE ALL POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SWITCH, C/O, SAME KEY, REMOVE ALL POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 58T9602
Product Name Switch, C/o, Same Key, Remove All Pos; Switch Operation Apem
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
H program - HWS - Step selector switch - HWSE10-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details
Selector Switches - 450-35-514-231-S-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details