APEM Components, Inc. Key Switches JD9O126W

Description
APEM JD9O126W Key Switch
Request a Quote Datasheet
Description
APEM JD9O126W Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 6925150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
6925150
Key Switches 6925150
APEM JD9O126W Key Switch

APEM JD9O126W Key Switch

Supplier's Site
Switch, C/o, Same Key, Remove 1Pos; Switch Operation Apem - 58T9601 - Newark, An Avnet Company
Chicago, IL, United States
Switch, C/o, Same Key, Remove 1Pos; Switch Operation Apem
58T9601
Switch, C/o, Same Key, Remove 1Pos; Switch Operation Apem 58T9601
SWITCH, C/O, SAME KEY, REMOVE 1POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SWITCH, C/O, SAME KEY, REMOVE 1POS; Switch Operation:-; Contact Configuration:SPCO; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 6925150 58T9601
Product Name Key Switches Switch, C/o, Same Key, Remove 1Pos; Switch Operation Apem
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2 2 Position
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE3K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details