APEM Components, Inc. Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem JD9H126W

Description
SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:-; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:-; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem - 58T9599 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem
58T9599
Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem 58T9599
SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:-; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SWITCH, 3POS, SAME KEY, REMOVE CTR POS; Switch Operation:-; Contact Configuration:SPDT; Product Range:-; No. of Switch Positions:3 Position; Switch Terminals:Wire Leaded; Contact Current Max:4A; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 58T9599
Product Name Switch, 3Pos, Same Key, Remove Ctr Pos; Switch Operation Apem
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details